Vishay Intertechnology, Inc. Through Hole Resistors CMF203K3000JNBF

Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF203K3000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203K3000JNBF-ND
Through Hole Resistors CMF203K3000JNBF-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF203K3000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF203K3000JNBF
Metal Film Resistors - CMF203K3000JNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4630
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4630
Resistor,Metal Film,33KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,33KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203K3000JNBF-ND CMF203K3000JNBF 40C4630
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details