Vishay Intertechnology, Inc. RES 39 OHM 1W 5% AXIAL CMF2039R000JNEB

Description
RES 39ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1W 5% AXIAL - CMF2039R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 5% AXIAL
CMF2039R000JNEB
RES 39 OHM 1W 5% AXIAL CMF2039R000JNEB
RES 39ohm 1W 5% AXIAL

RES 39ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2039R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2039R000JNEB-ND
Through Hole Resistors CMF2039R000JNEB-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2039R000JNEB CMF2039R000JNEB-ND
Product Name RES 39 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details