Vishay Intertechnology, Inc. RES 360 OHM 1W 5% AXIAL CMF20360R00JNEB

Description
RES 360ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1W 5% AXIAL - CMF20360R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 5% AXIAL
CMF20360R00JNEB
RES 360 OHM 1W 5% AXIAL CMF20360R00JNEB
RES 360ohm 1W 5% AXIAL

RES 360ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20360R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20360R00JNEB-ND
Through Hole Resistors CMF20360R00JNEB-ND
360 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 360 5% T-00 Eb E3 Vishay - 47P3125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 360 5% T-00 Eb E3 Vishay
47P3125
Cmf-20 360 5% T-00 Eb E3 Vishay 47P3125
CMF-20 360 5% T-00 EB e3

CMF-20 360 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20360R00JNEB CMF20360R00JNEB-ND 47P3125
Product Name RES 360 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 360 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers