Vishay Intertechnology, Inc. RES 360 OHM 1W 2% AXIAL CMF20360R00GKEA

Description
RES 360ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 360ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1W 2% AXIAL - CMF20360R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 2% AXIAL
CMF20360R00GKEA
RES 360 OHM 1W 2% AXIAL CMF20360R00GKEA
RES 360ohm 1W 2% AXIAL

RES 360ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20360R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20360R00GKEA-ND
Through Hole Resistors CMF20360R00GKEA-ND
360 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20360R00GKEA CMF20360R00GKEA-ND
Product Name RES 360 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details