Vishay Intertechnology, Inc. RES 330 OHM 1W 5% AXIAL CMF20330R00JKEA

Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 5% AXIAL - CMF20330R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 5% AXIAL
CMF20330R00JKEA
RES 330 OHM 1W 5% AXIAL CMF20330R00JKEA
RES 330ohm 1W 5% AXIAL

RES 330ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20330R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00JKEA-ND
Through Hole Resistors CMF20330R00JKEA-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 330 5% T-1 Ea E3 Vishay - 47P3123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 330 5% T-1 Ea E3 Vishay
47P3123
Cmf-20 330 5% T-1 Ea E3 Vishay 47P3123
CMF-20 330 5% T-1 EA e3

CMF-20 330 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20330R00JKEA CMF20330R00JKEA-ND 47P3123
Product Name RES 330 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 330 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details