Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF20330R00JKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 330 5% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 330 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF20330R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF20330R00JKBF
Vishay/DaleMetal Film Resistors - CMF20330R00JKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 330 5% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-20 330 5% T-1 B14

Supplier's Site
Through Hole Resistors - CMF20330R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00JKBF-ND
Through Hole Resistors CMF20330R00JKBF-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 330 5% T-1 B14 Vishay - 47P3122 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 330 5% T-1 B14 Vishay
47P3122
Cmf-20 330 5% T-1 B14 Vishay 47P3122
CMF-20 330 5% T-1 B14

CMF-20 330 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20330R00JKBF CMF20330R00JKBF-ND 47P3122
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-20 330 5% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details