Vishay Intertechnology, Inc. RES 330 OHM 1W 2% AXIAL CMF20330R00GNBF

Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 2% AXIAL - CMF20330R00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 2% AXIAL
CMF20330R00GNBF
RES 330 OHM 1W 2% AXIAL CMF20330R00GNBF
RES 330ohm 1W 2% AXIAL

RES 330ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20330R00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00GNBF-ND
Through Hole Resistors CMF20330R00GNBF-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20330R00GNBF CMF20330R00GNBF-ND
Product Name RES 330 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers