Vishay Intertechnology, Inc. RES 330 OHM 1W 2% AXIAL CMF20330R00GKEK

Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 2% AXIAL - CMF20330R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 2% AXIAL
CMF20330R00GKEK
RES 330 OHM 1W 2% AXIAL CMF20330R00GKEK
RES 330ohm 1W 2% AXIAL

RES 330ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20330R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00GKEK-ND
Through Hole Resistors CMF20330R00GKEK-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20330R00GKEK CMF20330R00GKEK-ND
Product Name RES 330 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details