Vishay Intertechnology, Inc. RES 330 OHM 1W 2% AXIAL CMF20330R00GKEA

Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 2% AXIAL - CMF20330R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 2% AXIAL
CMF20330R00GKEA
RES 330 OHM 1W 2% AXIAL CMF20330R00GKEA
RES 330ohm 1W 2% AXIAL

RES 330ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20330R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20330R00GKEA-ND
Through Hole Resistors CMF20330R00GKEA-ND
330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20330R00GKEA CMF20330R00GKEA-ND
Product Name RES 330 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details