Vishay Intertechnology, Inc. Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20300R00JNBF

Description
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole - CMF20300R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
CMF20300R00JNBF
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF20300R00JNBF
Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF20300R00JNBF
Product Name Res Metal Film 300 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details