Vishay Intertechnology, Inc. RES 300K OHM 1W 5% AXIAL CMF20300K00JNEK

Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1W 5% AXIAL - CMF20300K00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1W 5% AXIAL
CMF20300K00JNEK
RES 300K OHM 1W 5% AXIAL CMF20300K00JNEK
RES 300Kohm 1W 5% AXIAL

RES 300Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20300K00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20300K00JNEK-ND
Through Hole Resistors CMF20300K00JNEK-ND
300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 300K 5% T-00 Ek E3 Vishay - 47P3111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 300K 5% T-00 Ek E3 Vishay
47P3111
Cmf-20 300K 5% T-00 Ek E3 Vishay 47P3111
CMF-20 300K 5% T-00 EK e3

CMF-20 300K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20300K00JNEK CMF20300K00JNEK-ND 47P3111
Product Name RES 300K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 300K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details