Vishay Intertechnology, Inc. RES 300K OHM 1W 5% AXIAL CMF20300K00JNEA

Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1W 5% AXIAL - CMF20300K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1W 5% AXIAL
CMF20300K00JNEA
RES 300K OHM 1W 5% AXIAL CMF20300K00JNEA
RES 300Kohm 1W 5% AXIAL

RES 300Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20300K00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20300K00JNEA-ND
Through Hole Resistors CMF20300K00JNEA-ND
300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 300K 5% T-00 Ea E3 Vishay - 47P3110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 300K 5% T-00 Ea E3 Vishay
47P3110
Cmf-20 300K 5% T-00 Ea E3 Vishay 47P3110
CMF-20 300K 5% T-00 EA e3

CMF-20 300K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20300K00JNEA CMF20300K00JNEA-ND 47P3110
Product Name RES 300K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 300K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details