Vishay Intertechnology, Inc. RES 300K OHM 1W 5% AXIAL CMF20300K00JNBF

Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1W 5% AXIAL - CMF20300K00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1W 5% AXIAL
CMF20300K00JNBF
RES 300K OHM 1W 5% AXIAL CMF20300K00JNBF
RES 300Kohm 1W 5% AXIAL

RES 300Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20300K00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20300K00JNBF-ND
Through Hole Resistors CMF20300K00JNBF-ND
300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 300K 5% T-00 B14 Vishay - 47P3109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 300K 5% T-00 B14 Vishay
47P3109
Cmf-20 300K 5% T-00 B14 Vishay 47P3109
CMF-20 300K 5% T-00 B14

CMF-20 300K 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20300K00JNBF CMF20300K00JNBF-ND 47P3109
Product Name RES 300K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 300K 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers