Vishay Intertechnology, Inc. Through Hole Resistors CMF202R7000GNEK

Description
2.7 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202R7000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202R7000GNEK-ND
Through Hole Resistors CMF202R7000GNEK-ND
2.7 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7 OHM 1W 2% AXIAL - CMF202R7000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 2% AXIAL
CMF202R7000GNEK
RES 2.7 OHM 1W 2% AXIAL CMF202R7000GNEK
RES 2.7ohm 1W 2% AXIAL

RES 2.7ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202R7000GNEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF202R7000GNEK
Through Hole Resistors CMF202R7000GNEK
RES 2.7 OHM 1W 2% AXIAL

RES 2.7 OHM 1W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF202R7000GNEK-ND CMF202R7000GNEK CMF202R7000GNEK
Product Name Through Hole Resistors RES 2.7 OHM 1W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details