Vishay Intertechnology, Inc. Through Hole Resistors CMF202R2000JNEB

Description
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202R2000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202R2000JNEB-ND
Through Hole Resistors CMF202R2000JNEB-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2 OHM 1W 5% AXIAL - CMF202R2000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% AXIAL
CMF202R2000JNEB
RES 2.2 OHM 1W 5% AXIAL CMF202R2000JNEB
RES 2.2ohm 1W 5% AXIAL

RES 2.2ohm 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF202R2000JNEB-ND CMF202R2000JNEB
Product Name Through Hole Resistors RES 2.2 OHM 1W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details