Vishay Intertechnology, Inc. RES 2.2 OHM 1W 5% AXIAL CMF202R2000JNBF

Description
RES 2.2ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1W 5% AXIAL - CMF202R2000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 5% AXIAL
CMF202R2000JNBF
RES 2.2 OHM 1W 5% AXIAL CMF202R2000JNBF
RES 2.2ohm 1W 5% AXIAL

RES 2.2ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202R2000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202R2000JNBF-ND
Through Hole Resistors CMF202R2000JNBF-ND
2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF202R2000JNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF202R2000JNBF
Through Hole Resistors CMF202R2000JNBF
RES 2.2 OHM 1W 5% AXIAL

RES 2.2 OHM 1W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF202R2000JNBF CMF202R2000JNBF-ND CMF202R2000JNBF
Product Name RES 2.2 OHM 1W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers