Vishay Intertechnology, Inc. RES 2 OHM 1W 5% AXIAL CMF202R0000JLR6

Description
RES 2ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 5% AXIAL - CMF202R0000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 5% AXIAL
CMF202R0000JLR6
RES 2 OHM 1W 5% AXIAL CMF202R0000JLR6
RES 2ohm 1W 5% AXIAL

RES 2ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202R0000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202R0000JLR6-ND
Through Hole Resistors CMF202R0000JLR6-ND
2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF202R0000JLR6 CMF202R0000JLR6-ND
Product Name RES 2 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details