Vishay Intertechnology, Inc. RES 2 OHM 1W 2% AXIAL CMF202R0000GNR6

Description
RES 2ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 2% AXIAL - CMF202R0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 2% AXIAL
CMF202R0000GNR6
RES 2 OHM 1W 2% AXIAL CMF202R0000GNR6
RES 2ohm 1W 2% AXIAL

RES 2ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202R0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202R0000GNR6-ND
Through Hole Resistors CMF202R0000GNR6-ND
2 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF202R0000GNR6 CMF202R0000GNR6-ND
Product Name RES 2 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details