Vishay Intertechnology, Inc. Through Hole Resistors CMF202M0000GNR6

Description
2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202M0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202M0000GNR6-ND
Through Hole Resistors CMF202M0000GNR6-ND
2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF202M0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF202M0000GNR6
Metal Film Resistors - CMF202M0000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4571
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4571
Resistor,Metal Film,2MOhms,500WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,2MOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202M0000GNR6-ND CMF202M0000GNR6 40C4571
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers