Vishay Intertechnology, Inc. Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF202M0000GNBF

Description
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole - CMF202M0000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
CMF202M0000GNBF
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF202M0000GNBF
Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF202M0000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202M0000GNBF-ND
Through Hole Resistors CMF202M0000GNBF-ND
2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4570
Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4570
Resistor,Metal Film,2MOhms,500WV,2+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,2MOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202M0000GNBF CMF202M0000GNBF-ND 40C4570
Product Name Res Metal Film 2M Ohm 2% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers