Vishay Intertechnology, Inc. RES 2.7K OHM 1W 5% AXIAL CMF202K7000JNR6

Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 5% AXIAL - CMF202K7000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 5% AXIAL
CMF202K7000JNR6
RES 2.7K OHM 1W 5% AXIAL CMF202K7000JNR6
RES 2.7Kohm 1W 5% AXIAL

RES 2.7Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF202K7000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF202K7000JNR6TR-ND
Through Hole Resistors 541-CMF202K7000JNR6TR-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF202K7000JNR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF202K7000JNR6CT-ND
Through Hole Resistors 541-CMF202K7000JNR6CT-ND
RES 2.7K OHM 1W 5% AXIAL

RES 2.7K OHM 1W 5% AXIAL

Buy Now Datasheet
1W Resistor - 53-CMF202K7000JNR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNR6 can be used for catalog matching and distributor lookup.

RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF202K7000JNR6 541-CMF202K7000JNR6TR-ND 53-CMF202K7000JNR6
Product Name RES 2.7K OHM 1W 5% AXIAL Through Hole Resistors 1W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details