Vishay Intertechnology, Inc. 1W Resistor CMF202K7000JNEA

Description
RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 53-CMF202K7000JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNEA can be used for catalog matching and distributor lookup.

RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JNEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - CMF202K7000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF202K7000JNEA
Metal Film Resistors - CMF202K7000JNEA
Metal Film Resistors - Through Hole 2.7Kohms 5% 200ppm

Metal Film Resistors - Through Hole 2.7Kohms 5% 200ppm

Supplier's Site
Through Hole Resistors - 541-CMF202K7000JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF202K7000JNEACT-ND
Through Hole Resistors 541-CMF202K7000JNEACT-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF202K7000JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF202K7000JNEATR-ND
Through Hole Resistors 541-CMF202K7000JNEATR-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.7K 5% T-00 Ea E3 Vishay - 47P3049 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 5% T-00 Ea E3 Vishay
47P3049
Cmf-20 2.7K 5% T-00 Ea E3 Vishay 47P3049
CMF-20 2.7K 5% T-00 EA e3

CMF-20 2.7K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF202K7000JNEA CMF202K7000JNEA 541-CMF202K7000JNEACT-ND 47P3049
Product Name 1W Resistor Metal Film Resistors - Through Hole Resistors Cmf-20 2.7K 5% T-00 Ea E3 Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole Axial Leads; Axial
Resistance Range 2700 ohms 2700 ohms
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details