Vishay Intertechnology, Inc. RES 2.7K OHM 1W 5% AXIAL CMF202K7000JKRE

Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 5% AXIAL - CMF202K7000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 5% AXIAL
CMF202K7000JKRE
RES 2.7K OHM 1W 5% AXIAL CMF202K7000JKRE
RES 2.7Kohm 1W 5% AXIAL

RES 2.7Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K7000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K7000JKRE-ND
Through Hole Resistors CMF202K7000JKRE-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.7K 5% T-1 R36 Vishay - 47P3048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 5% T-1 R36 Vishay
47P3048
Cmf-20 2.7K 5% T-1 R36 Vishay 47P3048
CMF-20 2.7K 5% T-1 R36

CMF-20 2.7K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K7000JKRE CMF202K7000JKRE-ND 47P3048
Product Name RES 2.7K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2.7K 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details