RES 2.7Kohm 1W 5% AXIAL
RES 2.7K OHM 1W 5% AXIAL Product overview: CMF202K7000JKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF202K7000JKR6 can be used for catalog matching and distributor lookup.
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF202K7000JKR6 | 53-CMF202K7000JKR6 | 541-CMF202K7000JKR6TR-ND |
| Product Name | RES 2.7K OHM 1W 5% AXIAL | 1W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Technology / Construction | Metal Film | MetalFilm |