Vishay Intertechnology, Inc. RES 2.7K OHM 1W 5% AXIAL CMF202K7000JKEB

Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 5% AXIAL - CMF202K7000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 5% AXIAL
CMF202K7000JKEB
RES 2.7K OHM 1W 5% AXIAL CMF202K7000JKEB
RES 2.7Kohm 1W 5% AXIAL

RES 2.7Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K7000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K7000JKEB-ND
Through Hole Resistors CMF202K7000JKEB-ND
2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.7K 5% T-1 Eb E3 Vishay - 47P3047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 5% T-1 Eb E3 Vishay
47P3047
Cmf-20 2.7K 5% T-1 Eb E3 Vishay 47P3047
CMF-20 2.7K 5% T-1 EB e3

CMF-20 2.7K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K7000JKEB CMF202K7000JKEB-ND 47P3047
Product Name RES 2.7K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2.7K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details