Vishay Intertechnology, Inc. Through Hole Resistors CMF202K7000GNRE

Description
2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202K7000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K7000GNRE-ND
Through Hole Resistors CMF202K7000GNRE-ND
2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1W 2% AXIAL - CMF202K7000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 2% AXIAL
CMF202K7000GNRE
RES 2.7K OHM 1W 2% AXIAL CMF202K7000GNRE
RES 2.7Kohm 1W 2% AXIAL

RES 2.7Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 2.7K 2% T-00 R36 Vishay - 47P3044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 2% T-00 R36 Vishay
47P3044
Cmf-20 2.7K 2% T-00 R36 Vishay 47P3044
CMF-20 2.7K 2% T-00 R36

CMF-20 2.7K 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K7000GNRE-ND CMF202K7000GNRE 47P3044
Product Name Through Hole Resistors RES 2.7K OHM 1W 2% AXIAL Cmf-20 2.7K 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers