Vishay Intertechnology, Inc. RES 2.7K OHM 1W 2% AXIAL CMF202K7000GNR6

Description
RES 2.7Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 2% AXIAL - CMF202K7000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 2% AXIAL
CMF202K7000GNR6
RES 2.7K OHM 1W 2% AXIAL CMF202K7000GNR6
RES 2.7Kohm 1W 2% AXIAL

RES 2.7Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K7000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K7000GNR6-ND
Through Hole Resistors CMF202K7000GNR6-ND
2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.7K 2% T-00 Re6 Vishay - 47P3045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.7K 2% T-00 Re6 Vishay
47P3045
Cmf-20 2.7K 2% T-00 Re6 Vishay 47P3045
CMF-20 2.7K 2% T-00 RE6

CMF-20 2.7K 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K7000GNR6 CMF202K7000GNR6-ND 47P3045
Product Name RES 2.7K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 2.7K 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details