Vishay Intertechnology, Inc. Metal Film Resistors - CMF202K5000GNEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF202K5000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF202K5000GNEA
Metal Film Resistors - CMF202K5000GNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF202K5000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K5000GNEA-ND
Through Hole Resistors CMF202K5000GNEA-ND
2.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.5K 2% T-00 Ea E3 Vishay - 47P3038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.5K 2% T-00 Ea E3 Vishay
47P3038
Cmf-20 2.5K 2% T-00 Ea E3 Vishay 47P3038
CMF-20 2.5K 2% T-00 EA e3

CMF-20 2.5K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K5000GNEA CMF202K5000GNEA-ND 47P3038
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 2.5K 2% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details