Metal Film Resistors - Through Hole
CMF20, 2.4 kOhm, +/- 5 Percent, 200 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF202K4000JNR8 | 40C4553 |
| Product Name | Metal Film Resistors - | Cmf20, 2.4 Kohm, +/5 Percent, 200 Ppm Vishay |
| Technology / Construction | MetalFilm |