Vishay Intertechnology, Inc. RES 2.4K OHM 1W 5% AXIAL CMF202K4000JNEA

Description
RES 2.4Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 5% AXIAL - CMF202K4000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 5% AXIAL
CMF202K4000JNEA
RES 2.4K OHM 1W 5% AXIAL CMF202K4000JNEA
RES 2.4Kohm 1W 5% AXIAL

RES 2.4Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K4000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K4000JNEA-ND
Through Hole Resistors CMF202K4000JNEA-ND
2.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.4K 5% T-00 Ea E3 Vishay - 47P3035 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.4K 5% T-00 Ea E3 Vishay
47P3035
Cmf-20 2.4K 5% T-00 Ea E3 Vishay 47P3035
CMF-20 2.4K 5% T-00 EA e3

CMF-20 2.4K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K4000JNEA CMF202K4000JNEA-ND 47P3035
Product Name RES 2.4K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2.4K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details