Vishay Intertechnology, Inc. RES 2.4K OHM 1W 2% AXIAL CMF202K4000GNEK

Description
RES 2.4Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 2% AXIAL - CMF202K4000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 2% AXIAL
CMF202K4000GNEK
RES 2.4K OHM 1W 2% AXIAL CMF202K4000GNEK
RES 2.4Kohm 1W 2% AXIAL

RES 2.4Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K4000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K4000GNEK-ND
Through Hole Resistors CMF202K4000GNEK-ND
2.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.4K 2% T-00 Ek E3 Vishay - 47P3034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.4K 2% T-00 Ek E3 Vishay
47P3034
Cmf-20 2.4K 2% T-00 Ek E3 Vishay 47P3034
CMF-20 2.4K 2% T-00 EK e3

CMF-20 2.4K 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K4000GNEK CMF202K4000GNEK-ND 47P3034
Product Name RES 2.4K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 2.4K 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details