Vishay Intertechnology, Inc. RES 2.2K OHM 1W 5% AXIAL CMF202K2000JNR6

Description
RES 2.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 5% AXIAL - CMF202K2000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 5% AXIAL
CMF202K2000JNR6
RES 2.2K OHM 1W 5% AXIAL CMF202K2000JNR6
RES 2.2Kohm 1W 5% AXIAL

RES 2.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K2000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000JNR6-ND
Through Hole Resistors CMF202K2000JNR6-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4546
Resistor,metal Film,22Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4546
Resistor,Metal Film,22KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,22KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000JNR6 CMF202K2000JNR6-ND 40C4546
Product Name RES 2.2K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,22Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details