Vishay Intertechnology, Inc. Through Hole Resistors CMF202K2000JNEB

Description
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202K2000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000JNEB-ND
Through Hole Resistors CMF202K2000JNEB-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1W 5% AXIAL - CMF202K2000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 5% AXIAL
CMF202K2000JNEB
RES 2.2K OHM 1W 5% AXIAL CMF202K2000JNEB
RES 2.2Kohm 1W 5% AXIAL

RES 2.2Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 2.2K 5% T-00 Eb E3 Vishay - 47P3031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.2K 5% T-00 Eb E3 Vishay
47P3031
Cmf-20 2.2K 5% T-00 Eb E3 Vishay 47P3031
CMF-20 2.2K 5% T-00 EB e3

CMF-20 2.2K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000JNEB-ND CMF202K2000JNEB 47P3031
Product Name Through Hole Resistors RES 2.2K OHM 1W 5% AXIAL Cmf-20 2.2K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers