Vishay Intertechnology, Inc. RES 2.2K OHM 1W 5% AXIAL CMF202K2000JKBF

Description
RES 2.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 5% AXIAL - CMF202K2000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 5% AXIAL
CMF202K2000JKBF
RES 2.2K OHM 1W 5% AXIAL CMF202K2000JKBF
RES 2.2Kohm 1W 5% AXIAL

RES 2.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K2000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000JKBF-ND
Through Hole Resistors CMF202K2000JKBF-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.2K 5% T-1 B14 Vishay - 47P3029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.2K 5% T-1 B14 Vishay
47P3029
Cmf-20 2.2K 5% T-1 B14 Vishay 47P3029
CMF-20 2.2K 5% T-1 B14

CMF-20 2.2K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000JKBF CMF202K2000JKBF-ND 47P3029
Product Name RES 2.2K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2.2K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers