Vishay Intertechnology, Inc. Through Hole Resistors CMF202K2000GNR6

Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF202K2000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000GNR6-ND
Through Hole Resistors CMF202K2000GNR6-ND
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF202K2000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF202K2000GNR6
Metal Film Resistors - CMF202K2000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-20 2.2K 2% T-00 Re6 Vishay - 47P3028 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.2K 2% T-00 Re6 Vishay
47P3028
Cmf-20 2.2K 2% T-00 Re6 Vishay 47P3028
CMF-20 2.2K 2% T-00 RE6

CMF-20 2.2K 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000GNR6-ND CMF202K2000GNR6 47P3028
Product Name Through Hole Resistors Metal Film Resistors - Cmf-20 2.2K 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers