Vishay Intertechnology, Inc. RES 2.2K OHM 1W 2% AXIAL CMF202K2000GNEA

Description
RES 2.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 2% AXIAL - CMF202K2000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 2% AXIAL
CMF202K2000GNEA
RES 2.2K OHM 1W 2% AXIAL CMF202K2000GNEA
RES 2.2Kohm 1W 2% AXIAL

RES 2.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K2000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K2000GNEA-ND
Through Hole Resistors CMF202K2000GNEA-ND
2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2.2K 2% T-00 Ea E3 Vishay - 47P3026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2.2K 2% T-00 Ea E3 Vishay
47P3026
Cmf-20 2.2K 2% T-00 Ea E3 Vishay 47P3026
CMF-20 2.2K 2% T-00 EA e3

CMF-20 2.2K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K2000GNEA CMF202K2000GNEA-ND 47P3026
Product Name RES 2.2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 2.2K 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers