Vishay Intertechnology, Inc. RES 2K OHM 1W 5% AXIAL CMF202K0000JNEB

Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 5% AXIAL - CMF202K0000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 5% AXIAL
CMF202K0000JNEB
RES 2K OHM 1W 5% AXIAL CMF202K0000JNEB
RES 2Kohm 1W 5% AXIAL

RES 2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K0000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000JNEB-ND
Through Hole Resistors CMF202K0000JNEB-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 5% T-00 Eb E3 Vishay - 47P3023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 5% T-00 Eb E3 Vishay
47P3023
Cmf-20 2K 5% T-00 Eb E3 Vishay 47P3023
CMF-20 2K 5% T-00 EB e3

CMF-20 2K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000JNEB CMF202K0000JNEB-ND 47P3023
Product Name RES 2K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details