Vishay Intertechnology, Inc. RES 2K OHM 1W 5% AXIAL CMF202K0000JKRE

Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 5% AXIAL - CMF202K0000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 5% AXIAL
CMF202K0000JKRE
RES 2K OHM 1W 5% AXIAL CMF202K0000JKRE
RES 2Kohm 1W 5% AXIAL

RES 2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K0000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000JKRE-ND
Through Hole Resistors CMF202K0000JKRE-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 5% T-1 R36 Vishay - 47P3020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 5% T-1 R36 Vishay
47P3020
Cmf-20 2K 5% T-1 R36 Vishay 47P3020
CMF-20 2K 5% T-1 R36

CMF-20 2K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000JKRE CMF202K0000JKRE-ND 47P3020
Product Name RES 2K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 2K 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details