Vishay Intertechnology, Inc. RES 2K OHM 1W 2% AXIAL CMF202K0000GKRE

Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 2% AXIAL - CMF202K0000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 2% AXIAL
CMF202K0000GKRE
RES 2K OHM 1W 2% AXIAL CMF202K0000GKRE
RES 2Kohm 1W 2% AXIAL

RES 2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K0000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000GKRE-ND
Through Hole Resistors CMF202K0000GKRE-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 2% T-1 R36 Vishay - 47P3017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 2% T-1 R36 Vishay
47P3017
Cmf-20 2K 2% T-1 R36 Vishay 47P3017
CMF-20 2K 2% T-1 R36

CMF-20 2K 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000GKRE CMF202K0000GKRE-ND 47P3017
Product Name RES 2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 2K 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details