Vishay Intertechnology, Inc. RES 2K OHM 1W 2% AXIAL CMF202K0000GKEB

Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 2% AXIAL - CMF202K0000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 2% AXIAL
CMF202K0000GKEB
RES 2K OHM 1W 2% AXIAL CMF202K0000GKEB
RES 2Kohm 1W 2% AXIAL

RES 2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF202K0000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000GKEB-ND
Through Hole Resistors CMF202K0000GKEB-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 2% T-1 Eb E3 Vishay - 47P3016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 2% T-1 Eb E3 Vishay
47P3016
Cmf-20 2K 2% T-1 Eb E3 Vishay 47P3016
CMF-20 2K 2% T-1 EB e3

CMF-20 2K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000GKEB CMF202K0000GKEB-ND 47P3016
Product Name RES 2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 2K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers