Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CMF202K0000GKEA

Description
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CMF202K0000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CMF202K0000GKEA
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CMF202K0000GKEA
Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF202K0000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF202K0000GKEA-ND
Through Hole Resistors CMF202K0000GKEA-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 2K 2% T-1 Ea E3 Vishay - 47P3015 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 2K 2% T-1 Ea E3 Vishay
47P3015
Cmf-20 2K 2% T-1 Ea E3 Vishay 47P3015
CMF-20 2K 2% T-1 EA e3

CMF-20 2K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF202K0000GKEA CMF202K0000GKEA-ND 47P3015
Product Name Res Metal Film 2K Ohm 2% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-20 2K 2% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers