Vishay Intertechnology, Inc. Through Hole Resistors CMF2027R000JNR6

Description
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2027R000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2027R000JNR6-ND
Through Hole Resistors CMF2027R000JNR6-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27 OHM 1W 5% AXIAL - CMF2027R000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 5% AXIAL
CMF2027R000JNR6
RES 27 OHM 1W 5% AXIAL CMF2027R000JNR6
RES 27ohm 1W 5% AXIAL

RES 27ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4616
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4616
Resistor,Metal Film,27Ohms,500WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,27Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2027R000JNR6-ND CMF2027R000JNR6 40C4616
Product Name Through Hole Resistors RES 27 OHM 1W 5% AXIAL Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers