Vishay Intertechnology, Inc. Through Hole Resistors CMF2027R000JNEB

Description
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2027R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2027R000JNEB-ND
Through Hole Resistors CMF2027R000JNEB-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27 OHM 1W 5% AXIAL - CMF2027R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 5% AXIAL
CMF2027R000JNEB
RES 27 OHM 1W 5% AXIAL CMF2027R000JNEB
RES 27ohm 1W 5% AXIAL

RES 27ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 27 5% T-00 Eb E3 Vishay - 47P3084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 27 5% T-00 Eb E3 Vishay
47P3084
Cmf-20 27 5% T-00 Eb E3 Vishay 47P3084
CMF-20 27 5% T-00 EB e3

CMF-20 27 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2027R000JNEB-ND CMF2027R000JNEB 47P3084
Product Name Through Hole Resistors RES 27 OHM 1W 5% AXIAL Cmf-20 27 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details