Vishay Intertechnology, Inc. RES 27 OHM 1W 5% AXIAL CMF2027R000JNBF

Description
RES 27ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1W 5% AXIAL - CMF2027R000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1W 5% AXIAL
CMF2027R000JNBF
RES 27 OHM 1W 5% AXIAL CMF2027R000JNBF
RES 27ohm 1W 5% AXIAL

RES 27ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2027R000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2027R000JNBF-ND
Through Hole Resistors CMF2027R000JNBF-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4615
Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4615
Resistor,Metal Film,27Ohms,500WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,27Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2027R000JNBF CMF2027R000JNBF-ND 40C4615
Product Name RES 27 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,27Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details