Vishay Intertechnology, Inc. Through Hole Resistors CMF20274K00GNRE

Description
274 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20274K00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20274K00GNRE-ND
Through Hole Resistors CMF20274K00GNRE-ND
274 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF20274K00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20274K00GNRE
Metal Film Resistors - CMF20274K00GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-20 274K 2% T-00 R36 Vishay - 47P3096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 274K 2% T-00 R36 Vishay
47P3096
Cmf-20 274K 2% T-00 R36 Vishay 47P3096
CMF-20 274K 2% T-00 R36

CMF-20 274K 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20274K00GNRE-ND CMF20274K00GNRE 47P3096
Product Name Through Hole Resistors Metal Film Resistors - Cmf-20 274K 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details