Vishay Intertechnology, Inc. RES 270 OHM 1W 2% AXIAL CMF20270R00GNEA

Description
RES 270ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 2% AXIAL - CMF20270R00GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 2% AXIAL
CMF20270R00GNEA
RES 270 OHM 1W 2% AXIAL CMF20270R00GNEA
RES 270ohm 1W 2% AXIAL

RES 270ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20270R00GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20270R00GNEA-ND
Through Hole Resistors CMF20270R00GNEA-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20270R00GNEA CMF20270R00GNEA-ND
Product Name RES 270 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details