Vishay Intertechnology, Inc. Through Hole Resistors CMF20240R00GKEK

Description
240 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20240R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20240R00GKEK-ND
Through Hole Resistors CMF20240R00GKEK-ND
240 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240 OHM 1W 2% AXIAL - CMF20240R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 2% AXIAL
CMF20240R00GKEK
RES 240 OHM 1W 2% AXIAL CMF20240R00GKEK
RES 240ohm 1W 2% AXIAL

RES 240ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 240 2% T-1 Ek E3 Vishay - 47P3075 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 240 2% T-1 Ek E3 Vishay
47P3075
Cmf-20 240 2% T-1 Ek E3 Vishay 47P3075
CMF-20 240 2% T-1 EK e3

CMF-20 240 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20240R00GKEK-ND CMF20240R00GKEK 47P3075
Product Name Through Hole Resistors RES 240 OHM 1W 2% AXIAL Cmf-20 240 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers