Vishay Intertechnology, Inc. RES 22 OHM 1W 5% AXIAL CMF2022R000JNRE

Description
RES 22ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 5% AXIAL - CMF2022R000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 5% AXIAL
CMF2022R000JNRE
RES 22 OHM 1W 5% AXIAL CMF2022R000JNRE
RES 22ohm 1W 5% AXIAL

RES 22ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2022R000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2022R000JNRE-ND
Through Hole Resistors CMF2022R000JNRE-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 22 5% T-00 R36 Vishay - 47P3067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 22 5% T-00 R36 Vishay
47P3067
Cmf-20 22 5% T-00 R36 Vishay 47P3067
CMF-20 22 5% T-00 R36

CMF-20 22 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2022R000JNRE CMF2022R000JNRE-ND 47P3067
Product Name RES 22 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 22 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details