Vishay Intertechnology, Inc. Through Hole Resistors CMF2022K000JNR6

Description
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF2022K000JNR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2022K000JNR6CT-ND
Through Hole Resistors 541-CMF2022K000JNR6CT-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF2022K000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2022K000JNR6TR-ND
Through Hole Resistors 541-CMF2022K000JNR6TR-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22K OHM 1W 5% AXIAL - CMF2022K000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1W 5% AXIAL
CMF2022K000JNR6
RES 22K OHM 1W 5% AXIAL CMF2022K000JNR6
RES 22Kohm 1W 5% AXIAL

RES 22Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 22K 5% T-00 Re6 Vishay - 47P3064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 22K 5% T-00 Re6 Vishay
47P3064
Cmf-20 22K 5% T-00 Re6 Vishay 47P3064
CMF-20 22K 5% T-00 RE6

CMF-20 22K 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF2022K000JNR6CT-ND CMF2022K000JNR6 47P3064
Product Name Through Hole Resistors RES 22K OHM 1W 5% AXIAL Cmf-20 22K 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers