Vishay Intertechnology, Inc. Metal Film Resistors - CMF2022K000JNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF2022K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2022K000JNEB
Metal Film Resistors - CMF2022K000JNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF2022K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2022K000JNEB-ND
Through Hole Resistors CMF2022K000JNEB-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 22K 5% T-00 Eb E3 Vishay - 47P3063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 22K 5% T-00 Eb E3 Vishay
47P3063
Cmf-20 22K 5% T-00 Eb E3 Vishay 47P3063
CMF-20 22K 5% T-00 EB e3

CMF-20 22K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2022K000JNEB CMF2022K000JNEB-ND 47P3063
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 22K 5% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details